Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Power Max | 18W |
---|---|
Output Voltage Max | 48V |
Output Current | 350mA |
LED Driver Mode | - |
Input Voltage Min | 198V |
Input Voltage Max | 265V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Depth | 31.5mm |
Length | 179mm |
No. of Channels | 1Channels |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +50°C |
Output Power | 17W |
Output Voltage | 48V |
Power Supply Mounting | Panel |
Termination Style | Terminal Block |
Width | 31mm |
Where can I find additional details, specifications and documents for a CL350-240-C?
Additional datasheets, footprints and schematics for CL350-240-C are listed on our Part Details page. You can also find images and similar parts to CL350-240-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL350-240-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL350-240-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL350-240-C fall under?
The CL350-240-C is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CL350-240-C when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL350-240-C you can contact the distributor directly for product support, shipping queries etc.
Is the CL350-240-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL350-240-C have stock available?
There is no stock from authorised distributors for CL350-240-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL350-240-C often in real-time on the comparison pages.
What if I can't find stock of CL350-240-C?
You can fill out our help required form which you can use to request a quote for CL350-240-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.