Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
2,430,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
1,225,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
458,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
278,000
in stock
|
Buy Now | |
Micros
from US$0.09
|
43,708
in stock
|
Buy Now | |
RS
from US$0.17
|
36,025
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
7,318
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,049,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
CL32 Series 2.2 uF 100 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 2,2uF 1210 10% 100V X7R STAG | Rutronik |
Multilayer Ceramic Capacitor, 2.2 uF, 100 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
2.2UF 100V 10% 1210 | TTI Europe |
Multilayer ceramic chip capacitor | Micros |
Ceramic capacitor 1210V X7R 100V 2.2uF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 2.2 uF, 100 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL32B225KCJSNNE?
Additional datasheets, footprints and schematics for CL32B225KCJSNNE are listed on our Part Details page. You can also find images and similar parts to CL32B225KCJSNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL32B225KCJSNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL32B225KCJSNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL32B225KCJSNNE fall under?
The CL32B225KCJSNNE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL32B225KCJSNNE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL32B225KCJSNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL32B225KCJSNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL32B225KCJSNNE have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, TTI Europe and Micros have stock available or on a lead time for CL32B225KCJSNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL32B225KCJSNNE often in real-time on the comparison pages.
What if I can't find stock of CL32B225KCJSNNE?
You can fill out our help required form which you can use to request a quote for CL32B225KCJSNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.