Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
8,450,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
3,584,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
372,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
86,579
in stock
|
Buy Now | |
RS
from US$0.28
|
44,730
in stock
|
Buy Now | |
Micros
from US$0.13
|
20,007
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,872,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Schukat Electronic
from US$0.16
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
CL32 Series 10 uF 50 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 10µF 1210 10% 50V X7R | Rutronik |
10UF 50V 10% 1210 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic capacitor 1210V X7R 50V 10uF | RS |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 10 uF, 50 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Ceramic Capacitor, 10 Uf, 10%, 50V, X7R, 1210 Rohs Compliant: Yes |Samsung Electro-Mechanics CL32B106KBJNNNE | Newark Electronics |
Multilayer Ceramic Capacitor, 10 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
SMD MLC Capacitor 10uF 50V X7R 1210 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CL32B106KBJNNNE?
Additional datasheets, footprints and schematics for CL32B106KBJNNNE are listed on our Part Details page. You can also find images and similar parts to CL32B106KBJNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL32B106KBJNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL32B106KBJNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL32B106KBJNNNE fall under?
The CL32B106KBJNNNE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL32B106KBJNNNE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL32B106KBJNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL32B106KBJNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL32B106KBJNNNE have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Transfer Multisort Elektronik and RS have stock available or on a lead time for CL32B106KBJNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL32B106KBJNNNE often in real-time on the comparison pages.
What if I can't find stock of CL32B106KBJNNNE?
You can fill out our help required form which you can use to request a quote for CL32B106KBJNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.