Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
90,773
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
88,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
77,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
58,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
16,480
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
8,000
in stock
|
Buy Now | |
Micros
from US$0.14
|
609
in stock
|
Buy Now | |
Avnet Abacus
-
|
191,000
in stock
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 47Uf, 6.3V, Mlcc, 1210 | Newark Electronics |
47UF 6.3V 20% 1210 | TTI Europe |
KC 47µF 1210 20% 6,3V X5R | Rutronik |
CL32 Series 47 uF 6.3 V â–’20 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 47 uF, 6.3 V, ± 20%, X5R, 1210 [3225 Metric] | Avnet America |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 47 uF, 6.3 V, � 20%, X5R, 1210 [3225 Metric] | Avnet Abacus |
CAP, 47UF, 6.3V, MLCC, 1210 | element14 |
Where can I find additional details, specifications and documents for a CL32A476MQJNNNE?
Additional datasheets, footprints and schematics for CL32A476MQJNNNE are listed on our Part Details page. You can also find images and similar parts to CL32A476MQJNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL32A476MQJNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL32A476MQJNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL32A476MQJNNNE fall under?
The CL32A476MQJNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL32A476MQJNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL32A476MQJNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL32A476MQJNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL32A476MQJNNNE have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Rutronik, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CL32A476MQJNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL32A476MQJNNNE often in real-time on the comparison pages.
What if I can't find stock of CL32A476MQJNNNE?
You can fill out our help required form which you can use to request a quote for CL32A476MQJNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.