Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
371,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
143,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
128,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
71,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
50,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
122,000
in stock
|
Buy Now |
CL32 Series 47 uF 16 V â–’10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 47 uF, 16 V, ± 10%, X5R, 1210 [3225 Metric] | Avnet America |
47UF 16V 10% 1210 | TTI Europe |
KC 47µF 1210 10% 16V X5R | Rutronik |
SMD MLC Capacitor 47uF 16V X5R 1210 | Schukat Electronic |
Multilayer Ceramic Capacitor, 47 uF, 16 V, � 10%, X5R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL32A476KOJNNNE?
Additional datasheets, footprints and schematics for CL32A476KOJNNNE are listed on our Part Details page. You can also find images and similar parts to CL32A476KOJNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL32A476KOJNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL32A476KOJNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL32A476KOJNNNE fall under?
The CL32A476KOJNNNE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL32A476KOJNNNE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL32A476KOJNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL32A476KOJNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL32A476KOJNNNE have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Rutronik and Avnet Asia have stock available or on a lead time for CL32A476KOJNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL32A476KOJNNNE often in real-time on the comparison pages.
What if I can't find stock of CL32A476KOJNNNE?
You can fill out our help required form which you can use to request a quote for CL32A476KOJNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.