| Status: | Unknown |
|---|---|
| Series: | CL Series |
| RoHS: | Unknown |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.10
|
1,540,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.09
|
917,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.12
|
76,000
in stock
|
Buy Now |
|
TME
from US$0.08
|
56,746
in stock
|
Buy Now |
|
Avnet America
from US$0.08
|
48,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.11
|
30,000
in stock
|
Buy Now |
|
RS
from US$0.27
|
6,320
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.18
|
1,500
in stock
|
Buy Now |
|
Avnet Abacus
-
|
1,182,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.09
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.15
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 22µF |
|---|---|
| Voltage Rating | 25V |
| Ceramic Capacitor Case | 1210 [3225 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X5R |
| Product Range | CL Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| KC 22µF 1210 10% 25V X5R | Rutronik |
| CL32 Series 22 uF 25 V ±10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
| 22UF 25V 10% 1210 | TTI Europe |
| Capacitor: ceramic | TME |
| Multilayer Ceramic Capacitor, 22 uF, 25 V, ? 10%, X5R, 1210 [3225 Metric] | Avnet America |
| Cap, 22Uf, 25V, Mlcc, 1210 | Newark Electronics |
| Ceramic capacitor 1210V X5R 25V 22uF | RS |
| SMD MLC Capacitor 22uF 25V X5R 1210 | Schukat Electronic |
| Multilayer Ceramic Capacitor, 22 uF, 25 V, � 10%, X5R, 1210 [3225 Metric] | Avnet Abacus |
| 22UF 25V 10% 1210 | TTI Asia |
Where can I find additional details, specifications and documents for a CL32A226KAJNNNE?
Additional datasheets, footprints and schematics for CL32A226KAJNNNE are listed on our Part Details page. You can also find images and similar parts to CL32A226KAJNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL32A226KAJNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL32A226KAJNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL32A226KAJNNNE fall under?
The CL32A226KAJNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL32A226KAJNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL32A226KAJNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL32A226KAJNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL32A226KAJNNNE have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, TME and Avnet America have stock available or on a lead time for CL32A226KAJNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL32A226KAJNNNE often in real-time on the comparison pages.
What if I can't find stock of CL32A226KAJNNNE?
You can fill out our help required form which you can use to request a quote for CL32A226KAJNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.