Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0417
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
1,528,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
2,896,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
2,492,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
320,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
20,000
in stock
|
Buy Now | |
element14
from US$0.15
|
4,401
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,401
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,340
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,202,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0417
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
22UF 10V 10% 1206 | TTI Europe |
KC 22µF 1206 10% 10V X7R | Rutronik |
CL31 Series 22 uF 10 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 22 uF, 10 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Cap, 22Uf, 10V, Mlcc, 1206 | Newark Electronics |
CAP, 22UF, 10V, MLCC, 1206 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 22uF 10V X7R 1206 | Schukat Electronic |
Multilayer Ceramic Capacitor, 22 uF, 10 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL31B226KPHNNNE?
Additional datasheets, footprints and schematics for CL31B226KPHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31B226KPHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B226KPHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B226KPHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B226KPHNNNE fall under?
The CL31B226KPHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31B226KPHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B226KPHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B226KPHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31B226KPHNNNE have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for CL31B226KPHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B226KPHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31B226KPHNNNE?
You can fill out our help required form which you can use to request a quote for CL31B226KPHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.