Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0389
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
886,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
350,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
201,927
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
124,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
32,860
in stock
|
Buy Now | |
RS
from US$0.36
|
14,110
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
368,000
in stock
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.0389
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CL31 Series 10 uF 35 V â–’10% Tolerance X7R SMR Multilayer Ceramic Capacitor | Future Electronics |
KC 10µF 1206 10% 35V X7R | Rutronik |
Multilayer Ceramic Capacitor, 10 uF, 35 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Cap, 10Uf, 35V, Mlcc, 1206 | Newark Electronics |
10UF 35V 10% 1206 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic capacitor 1206 X7R 35V 10uF | RS |
SMD MLC Capacitor 10uF 35V X7R 1206 | Schukat Electronic |
Multilayer Ceramic Capacitor, 10 uF, 35 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
CAP, 10UF, 35V, MLCC, 1206 | element14 |
Where can I find additional details, specifications and documents for a CL31B106KLHNNNE?
Additional datasheets, footprints and schematics for CL31B106KLHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31B106KLHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B106KLHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B106KLHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B106KLHNNNE fall under?
The CL31B106KLHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31B106KLHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B106KLHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B106KLHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31B106KLHNNNE have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, Newark Electronics and TTI Europe have stock available or on a lead time for CL31B106KLHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B106KLHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31B106KLHNNNE?
You can fill out our help required form which you can use to request a quote for CL31B106KLHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.