Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
49,953
in stock
|
Buy Now | |
Rutronik
from US$0.0322
|
336,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0439
|
204,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
47,921
in stock
|
Buy Now | |
element14
from US$0.07
|
47,921
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0458
|
6,710
in stock
|
Buy Now | |
Avnet America
from US$0.0400
|
6,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
166,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0346
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC1,0µF 1206 10%50V X7R ASTCUOM | Rutronik |
CL31 Series 1206 1 uF 50 V â–’10% Tolerance X7R Multilayer Ceramic Capacitor | Future Electronics |
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
1.0UF 50V 10% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a CL31B105KBHWPNE?
Additional datasheets, footprints and schematics for CL31B105KBHWPNE are listed on our Part Details page. You can also find images and similar parts to CL31B105KBHWPNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B105KBHWPNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B105KBHWPNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B105KBHWPNE fall under?
The CL31B105KBHWPNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL31B105KBHWPNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B105KBHWPNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B105KBHWPNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL31B105KBHWPNE have stock available?
Authorised distributors including Rutronik, Future Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for CL31B105KBHWPNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B105KBHWPNE often in real-time on the comparison pages.
What if I can't find stock of CL31B105KBHWPNE?
You can fill out our help required form which you can use to request a quote for CL31B105KBHWPNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.