| Status: | Unknown |
|---|---|
| Series: | CL Series |
| RoHS: | Unknown |
Prices starting from US$0.0133
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.0139
|
17,016,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0146
|
1,812,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0133
|
1,108,000
in stock
|
Buy Now |
|
TME
from US$0.0137
|
426,242
in stock
|
Buy Now |
|
Ozdisan
from US$0.0205
|
286,594
in stock
|
Buy Now |
|
TTI Europe
from US$0.0165
|
172,000
in stock
|
Buy Now |
|
Micros
from US$0.0140
|
90,351
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0230
|
78,000
in stock
|
Buy Now |
|
RS
from US$0.0427
|
30,000
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.0239
|
22,500
in stock
|
Buy Now |
|
Avnet Abacus
-
|
5,298,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.0164
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 1µF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 1206 [3216 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7R |
| Product Range | CL Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| KC 1,0µF 1206 10% 50V X7R | Rutronik |
| CL31 Series 1 uF 50 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| SMD Multilayer Ceramic Capacitor, 1 ?F, 50 V, 1206 [3216 Metric], ? 10%, X7R | Avnet America |
| Capacitor: ceramic | TME |
| 1.0UF 50V 10% 1206 | TTI Europe |
| Multilayer ceramic chip capacitor | Micros |
| Cap, 1Uf, 50V, Mlcc, 1206 | Newark Electronics |
| Ceramic cap 1206 X7R 50V 1uF (Reel) | RS |
| SMD MLC Capacitor 1uF 50V X7R 1206 | Schukat Electronic |
| SMD Multilayer Ceramic Capacitor, 1 �F, 50 V, 1206 [3216 Metric], � 10%, X7R | Avnet Abacus |
| 1.0UF 50V 10% 1206 | TTI Asia |
Where can I find additional details, specifications and documents for a CL31B105KBHNNNE?
Additional datasheets, footprints and schematics for CL31B105KBHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31B105KBHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B105KBHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B105KBHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B105KBHNNNE fall under?
The CL31B105KBHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31B105KBHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B105KBHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B105KBHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31B105KBHNNNE have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, TME and Ozdisan have stock available or on a lead time for CL31B105KBHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B105KBHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31B105KBHNNNE?
You can fill out our help required form which you can use to request a quote for CL31B105KBHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.