Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0128
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0123 |
42,000
|
Buy Now | |
Rutronik | US$0.0128 |
422,000
|
Buy Now | |
TTI Europe | US$0.0189 |
104,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0165 |
95,500
|
Buy Now | |
Newark Electronics | US$0.0210 |
32,000
|
Buy Now | |
Schukat Electronic | US$0.0183 |
19,000
|
Buy Now | |
RS | US$0.0177 |
12,000
|
Buy Now | |
Micros | US$0.0172 |
12,000
|
Buy Now | |
element14 | US$0.0193 |
4,000
|
Buy Now | |
Farnell | US$0.0186 |
4,000
|
Buy Now | |
Avnet Abacus | - |
398,000
|
Buy Now | |
Avnet America | US$0.0142 |
-
|
Buy Now | |
Avnet Asia | US$0.0194 |
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KC 1,0µF 1206 10% 25V X7R | Rutronik |
1.0UF 25V 10% 1206 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
CL31 Series 1 uF 25 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 1Uf, 25V, Mlcc, 1206 | Newark Electronics |
SMD MLC Capacitor 1uF 25V X7R 1206 | Schukat Electronic |
Ceramic cap 1206 X7R 25V 1uF (Reel) | RS |
Multilayer ceramic chip capacitor | Micros |
CAP, 1UF, 25V, MLCC, 1206 | element14 |
Multilayer Ceramic Capacitor, 1 uF, 25 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 1 uF, 25 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL31B105KAHNNNE?
Additional datasheets, footprints and schematics for CL31B105KAHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31B105KAHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B105KAHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B105KAHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B105KAHNNNE fall under?
The CL31B105KAHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31B105KAHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B105KAHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B105KAHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31B105KAHNNNE have stock available?
Authorised distributors including Rutronik, TTI Europe, Transfer Multisort Elektronik, Future Electronics and Newark Electronics have stock available or on a lead time for CL31B105KAHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B105KAHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31B105KAHNNNE?
You can fill out our help required form which you can use to request a quote for CL31B105KAHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.