Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Capacitance | 0.01µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Multilayer ceramic chip capacitor | Micros |
Cap, 0.01Uf, 50V, Mlcc, 1206 | Newark Electronics |
CAP, 0.01UF, 50V, MLCC, 1206 | Farnell |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL31B103KBCNNNC?
Additional datasheets, footprints and schematics for CL31B103KBCNNNC are listed on our Part Details page. You can also find images and similar parts to CL31B103KBCNNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B103KBCNNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B103KBCNNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B103KBCNNNC fall under?
The CL31B103KBCNNNC is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31B103KBCNNNC when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B103KBCNNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B103KBCNNNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31B103KBCNNNC have stock available?
Authorised distributors including Micros, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CL31B103KBCNNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B103KBCNNNC often in real-time on the comparison pages.
What if I can't find stock of CL31B103KBCNNNC?
You can fill out our help required form which you can use to request a quote for CL31B103KBCNNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.