Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0275 |
264,000
|
Buy Now | |
TTI Europe | US$0.0270 |
210,000
|
Buy Now | |
Newark Electronics | US$0.0240 |
63,990
|
Buy Now | |
Farnell | US$0.05 |
1,945
|
Buy Now | |
element14 | US$0.05 |
1,945
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0309 |
1,475
|
Buy Now | |
Avnet Abacus | - |
72,000
|
Buy Now | |
Avnet America | US$0.0334 |
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CL31 Series 4.7 uF 16 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
4.7UF 16V 10% 1206 | TTI Europe |
Cap, 4.7Uf, 16V, Mlcc, 1206 | Newark Electronics |
CAP, 4.7UF, 16V, MLCC, 1206 | Farnell |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, � 10%, X5R, 1206 [3216 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, ± 10%, X5R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL31A475KOHNNNE?
Additional datasheets, footprints and schematics for CL31A475KOHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31A475KOHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31A475KOHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31A475KOHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31A475KOHNNNE fall under?
The CL31A475KOHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31A475KOHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31A475KOHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31A475KOHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31A475KOHNNNE have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for CL31A475KOHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31A475KOHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31A475KOHNNNE?
You can fill out our help required form which you can use to request a quote for CL31A475KOHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.