Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0472
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
5,566,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
5,970,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
560,000
in stock
|
Buy Now | |
RS
from US$0.28
|
165,850
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
136,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
38,320
in stock
|
Buy Now | |
element14
from US$0.16
|
21,352
in stock
|
Buy Now | |
Farnell
from US$0.15
|
19,124
in stock
|
Buy Now | |
Micros
from US$0.08
|
7,960
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,126,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.0472
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KC 100µF 1206 20% 6,3V X5R | Rutronik |
CL31 Series 100 uF 6.3 V â–’20 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 100 uF, 6.3 V, ± 20%, X5R, 1206 [3216 Metric] | Avnet America |
Ceramic capacitor 1206 X5R 6.3V 100uF | RS |
100UF 6.3V 20% 1206 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 100UF, 6.3V, MLCC, 1206 | element14 |
Multilayer ceramic chip capacitor | Micros |
Cap, 100Uf, 6.3V, Mlcc, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL31A107MQHNNNE?
Additional datasheets, footprints and schematics for CL31A107MQHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31A107MQHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31A107MQHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31A107MQHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31A107MQHNNNE fall under?
The CL31A107MQHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31A107MQHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31A107MQHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31A107MQHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31A107MQHNNNE have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, RS and TTI Europe have stock available or on a lead time for CL31A107MQHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31A107MQHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31A107MQHNNNE?
You can fill out our help required form which you can use to request a quote for CL31A107MQHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.