Status: | Unknown |
---|---|
Series: | Test & Measurment |
RoHS: | Unknown |
DMM Functions | AC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.5 |
Jaw Opening Max | 28.6mm |
Product Range | Test & Measurment |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Calibrators | Hand-held |
---|
Temperature Calibrators: Hand-Held |Omega CL310 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL310?
Additional datasheets, footprints and schematics for CL310 are listed on our Part Details page. You can also find images and similar parts to CL310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL310 fall under?
The CL310 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to CL310 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL310 you can contact the distributor directly for product support, shipping queries etc.
Is the CL310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL310 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CL310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL310 often in real-time on the comparison pages.
What if I can't find stock of CL310?
You can fill out our help required form which you can use to request a quote for CL310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.