Status: | Active |
---|---|
Series: | CL2 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.35
|
6,475
in stock
|
Buy Now | |
element14
from US$0.38
|
4,741
in stock
|
Buy Now | |
Farnell
from US$0.35
|
4,741
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
853
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5.0 to 90V operating range (VA-B) |
20mA ±10% at 5.0 - 90V |
0.01%/°C typical temperature coefficient |
Available in TO-243AA (SOT-89), TO-252 (D-PAK), & TO-92 packages |
Can be paralleled for higher current |
+Vin min (V) | 5.0 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 5.0 |
Vout max (V) | 90 |
Output Current (mA) | 20 |
Dimming | External FET |
Parallelable | Yes |
Package | TO-252, TO-92, SOT-89 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +125C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
LED DRIVER, TEMPERATURE COMPENSATED, CONSTANT CURRENT SOURCE | Microchip Technology |
LED DRIVER, TEMPERATURE COMPENSATED, CON | element14 |
Led Driver, Constant Current, To-92-3 | Newark Electronics |
LED Drvr, Constant Current, 20mA, TO-92 | RS |
CL2 Series 90 V 20 mA Through Hole Constant-Current LED Driver IC - TO-92-3 | Future Electronics |
Linear LED Driver, 5 V to 90 V, 20 mA, 3 Pins, TO-92 | Avnet America |
LED DRIVER, TEMPERATURE COMPENSATED, CONSTANT CURRENT SOURCE3 TO-92 BAG | Microchip Technology Inc. CL2N3-G | RS Americas |
Where can I find additional details, specifications and documents for a CL2N3-G?
Additional datasheets, footprints and schematics for CL2N3-G are listed on our Part Details page. You can also find images and similar parts to CL2N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL2N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL2N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL2N3-G fall under?
The CL2N3-G is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CL2N3-G when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL2N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL2N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL2N3-G have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for CL2N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL2N3-G often in real-time on the comparison pages.
What if I can't find stock of CL2N3-G?
You can fill out our help required form which you can use to request a quote for CL2N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.