Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0466
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
39,965
in stock
|
Buy Now | |
element14
from US$0.07
|
39,965
in stock
|
Buy Now | |
Future Electronics
from US$0.0466
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.0483
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0492
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7S |
Product Range | CL Series |
RoHS Compliant | Yes |
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805 | Newark Electronics |
CL21 Series 10 â•¡F â–’10% 6.3V X7S 0805 (2012 Metric) Ceramic Capacitor | Future Electronics |
KC 10µF 0805 10% 6,3V X7S ASTCU | Rutronik |
Multilayer Ceramic Capacitor, 10 uF, 6.3 V, ± 10%, X7S, 0805 [2012 Metric] | Avnet America |
10UF 6.3V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 10 uF, 6.3 V, � 10%, X7S, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21Y106KQQVPNE?
Additional datasheets, footprints and schematics for CL21Y106KQQVPNE are listed on our Part Details page. You can also find images and similar parts to CL21Y106KQQVPNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21Y106KQQVPNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21Y106KQQVPNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21Y106KQQVPNE fall under?
The CL21Y106KQQVPNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21Y106KQQVPNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21Y106KQQVPNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21Y106KQQVPNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21Y106KQQVPNE have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Rutronik and Avnet America have stock available or on a lead time for CL21Y106KQQVPNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21Y106KQQVPNE often in real-time on the comparison pages.
What if I can't find stock of CL21Y106KQQVPNE?
You can fill out our help required form which you can use to request a quote for CL21Y106KQQVPNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.