Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | CL Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 1UF, 25V, MLCC, 0805 | element14 |
Cap, 1Uf, 25V, Mlcc, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL21F105ZAFNNNE?
Additional datasheets, footprints and schematics for CL21F105ZAFNNNE are listed on our Part Details page. You can also find images and similar parts to CL21F105ZAFNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21F105ZAFNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21F105ZAFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21F105ZAFNNNE fall under?
The CL21F105ZAFNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL21F105ZAFNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21F105ZAFNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21F105ZAFNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21F105ZAFNNNE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CL21F105ZAFNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21F105ZAFNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21F105ZAFNNNE?
You can fill out our help required form which you can use to request a quote for CL21F105ZAFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.