CL21F104ZBCNNNC Samsung Parts by Samsung

CAP 0.1UF 50V MLCC 0805

Status: Unknown
Series: CL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0287

Distributor Stock
Logo for Farnell
Farnell
from US$0.0303
No stock
Buy Now
Logo for element14
element14
from US$0.0287
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance +80% -20%
Dielectric Characteristic Y5V
Product Range CL Series
Operating Temperature Min -30°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 0.1UF, 50V, MLCC, 0805 | Farnell
Cap, 0.1Uf, 50V, Mlcc, 0805 | Newark Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, -20, +80%, Y5V, 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL21F104ZBCNNNC?

Additional datasheets, footprints and schematics for CL21F104ZBCNNNC are listed on our Part Details page. You can also find images and similar parts to CL21F104ZBCNNNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL21F104ZBCNNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21F104ZBCNNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL21F104ZBCNNNC fall under?

The CL21F104ZBCNNNC is listed under Samsung Parts.

Can I view similar or alternative parts?

You can view similar parts to CL21F104ZBCNNNC when available in the Samsung Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL21F104ZBCNNNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL21F104ZBCNNNC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL21F104ZBCNNNC have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CL21F104ZBCNNNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL21F104ZBCNNNC often in real-time on the comparison pages.

What if I can't find stock of CL21F104ZBCNNNC?

You can fill out our help required form which you can use to request a quote for CL21F104ZBCNNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay