Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0423
|
72,778
in stock
|
Buy Now | |
Future Electronics
from US$0.0167
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
72,778
in stock
|
Buy Now | |
element14
from US$0.0265
|
72,778
in stock
|
Buy Now | |
Avnet America
from US$0.0175
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0150
|
-
|
Buy Now |
Capacitance | 82pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
RoHS Compliant | Yes |
CL21 Series 0805 82 pF 100 V C0G/NP0 â–’5% Tolerance Multilayer Ceramic Capacitor | Future Electronics |
Cap, Aec-Q200, 82Pf, 100V, Mlcc, 0805 | Newark Electronics |
Cap Ceramic 82pF 100V C0G 5% SMD 0805 125°C Paper T/R | Avnet America |
82PF 100V 5% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CL21C820JC61PNC?
Additional datasheets, footprints and schematics for CL21C820JC61PNC are listed on our Part Details page. You can also find images and similar parts to CL21C820JC61PNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21C820JC61PNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21C820JC61PNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21C820JC61PNC fall under?
The CL21C820JC61PNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21C820JC61PNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21C820JC61PNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21C820JC61PNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21C820JC61PNC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CL21C820JC61PNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21C820JC61PNC often in real-time on the comparison pages.
What if I can't find stock of CL21C820JC61PNC?
You can fill out our help required form which you can use to request a quote for CL21C820JC61PNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.