Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0306
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0306
|
300,000
in stock
|
Buy Now | |
Rutronik
from US$0.0331
|
218,000
in stock
|
Buy Now | |
Avnet America
from US$0.0382
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
1,980
in stock
|
Buy Now | |
element14
from US$0.05
|
1,980
in stock
|
Buy Now | |
TTI Europe
from US$0.0337
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
CL21 Series 0805 4.7 uF 10 V â–’10% X7R Multilayer Ceramic Chip Capacitor | Future Electronics |
KC 4,7µF 0805 10% 10V X7R ASTCU | Rutronik |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0805 | Newark Electronics |
4.7UF 10V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B475KPQVPNE?
Additional datasheets, footprints and schematics for CL21B475KPQVPNE are listed on our Part Details page. You can also find images and similar parts to CL21B475KPQVPNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B475KPQVPNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B475KPQVPNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B475KPQVPNE fall under?
The CL21B475KPQVPNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B475KPQVPNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B475KPQVPNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B475KPQVPNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B475KPQVPNE have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for CL21B475KPQVPNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B475KPQVPNE often in real-time on the comparison pages.
What if I can't find stock of CL21B475KPQVPNE?
You can fill out our help required form which you can use to request a quote for CL21B475KPQVPNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.