Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0052
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0120
|
3,035
in stock
|
Buy Now | |
Future Electronics
from US$0.0057
|
4,696,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0074
|
558,000
in stock
|
Buy Now | |
Avnet America
from US$0.0060
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
18,378
in stock
|
Buy Now | |
Rutronik
from US$0.0053
|
18,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0075
|
10,500
in stock
|
Buy Now | |
Micros
from US$0.0117
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0157
|
3,800
in stock
|
Buy Now | |
element14
from US$0.0132
|
3,035
in stock
|
Buy Now | |
Chip One Stop
from US$0.0052
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
152,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0067
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CL21 Series 0.47 uF 25 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.47UF 25V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 0.47 uF, 25 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Cap, 0.47Uf, 25V, Mlcc, 0805 | Newark Electronics |
KC 470nF 0805 10% 25V X7R | Rutronik |
SMD MLC Capacitor 470nF 25V X7R 0805 | Schukat Electronic |
Multilayer ceramic chip capacitor | Micros |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 0.47UF, 25V, MLCC, 0805 | element14 |
Where can I find additional details, specifications and documents for a CL21B474KAFNNNE?
Additional datasheets, footprints and schematics for CL21B474KAFNNNE are listed on our Part Details page. You can also find images and similar parts to CL21B474KAFNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B474KAFNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B474KAFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B474KAFNNNE fall under?
The CL21B474KAFNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL21B474KAFNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B474KAFNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B474KAFNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21B474KAFNNNE have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Newark Electronics and Rutronik have stock available or on a lead time for CL21B474KAFNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B474KAFNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21B474KAFNNNE?
You can fill out our help required form which you can use to request a quote for CL21B474KAFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.