Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0437
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.0234
|
536,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0248
|
132,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
16,000
in stock
|
Buy Now | |
element14
from US$0.0293
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0378
|
3,940
in stock
|
Buy Now | |
Rutronik
from US$0.0245
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.047µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 0.047 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
CL Series 0805 100 V 47 nF â–’10% X7R dielectric Multilayer Ceramic Capacitor | Future Electronics |
Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0805 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC47nF0805 10%100VX7R ASTCUOM | Rutronik |
Multilayer Ceramic Capacitor, 0.047 uF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B473KCCWPNC?
Additional datasheets, footprints and schematics for CL21B473KCCWPNC are listed on our Part Details page. You can also find images and similar parts to CL21B473KCCWPNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B473KCCWPNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B473KCCWPNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B473KCCWPNC fall under?
The CL21B473KCCWPNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B473KCCWPNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B473KCCWPNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B473KCCWPNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B473KCCWPNC have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CL21B473KCCWPNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B473KCCWPNC often in real-time on the comparison pages.
What if I can't find stock of CL21B473KCCWPNC?
You can fill out our help required form which you can use to request a quote for CL21B473KCCWPNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.