Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0063
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0183
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.0093
|
164,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
38,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0112
|
9,500
in stock
|
Buy Now | |
element14
from US$0.0191
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.0063
|
-
|
Buy Now | |
TTI Europe
from US$0.0068
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor, 4700 pF, 200 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Cap, 4700Pf, 200V, Mlcc, 0805 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 4700PF, 200V, MLCC, 0805 | element14 |
Multilayer Ceramic Capacitor, 4700 pF, 200 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
KC 4,7nF 0805 10% 200V X7R | Rutronik |
4700PF 200V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CL21B472KDCNNNC?
Additional datasheets, footprints and schematics for CL21B472KDCNNNC are listed on our Part Details page. You can also find images and similar parts to CL21B472KDCNNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B472KDCNNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B472KDCNNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B472KDCNNNC fall under?
The CL21B472KDCNNNC is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL21B472KDCNNNC when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B472KDCNNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B472KDCNNNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21B472KDCNNNC have stock available?
Authorised distributors including Avnet America, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for CL21B472KDCNNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B472KDCNNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B472KDCNNNC?
You can fill out our help required form which you can use to request a quote for CL21B472KDCNNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.