Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
19,823
in stock
|
Buy Now | |
Future Electronics
from US$0.0337
|
912,000
in stock
|
Buy Now | |
Avnet America
from US$0.0343
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
18,553
in stock
|
Buy Now | |
element14
from US$0.0433
|
18,553
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
0805 0.33 uF 50V â–’10% Tolerance X7R Automotive Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.33 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Cap, Aec-Q200, 0.33Uf, 50V, Mlcc, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.33 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B334KBF4PNE?
Additional datasheets, footprints and schematics for CL21B334KBF4PNE are listed on our Part Details page. You can also find images and similar parts to CL21B334KBF4PNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B334KBF4PNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B334KBF4PNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B334KBF4PNE fall under?
The CL21B334KBF4PNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B334KBF4PNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B334KBF4PNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B334KBF4PNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B334KBF4PNE have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and element14 have stock available or on a lead time for CL21B334KBF4PNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B334KBF4PNE often in real-time on the comparison pages.
What if I can't find stock of CL21B334KBF4PNE?
You can fill out our help required form which you can use to request a quote for CL21B334KBF4PNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.