Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0140
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.0141
|
196,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0202
|
18,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
-
|
Buy Now | |
Avnet America
from US$0.0194
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
KC 220nF 0805 10% 100V X7R STAG | Rutronik |
CL21 Series 0.22 uF 100 V â–’10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitors Rohs Compliant: Yes |Samsung Electro-Mechanics CL21B224KCFSFNE | Newark Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.22 uF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B224KCFSFNE?
Additional datasheets, footprints and schematics for CL21B224KCFSFNE are listed on our Part Details page. You can also find images and similar parts to CL21B224KCFSFNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B224KCFSFNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B224KCFSFNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B224KCFSFNE fall under?
The CL21B224KCFSFNE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL21B224KCFSFNE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B224KCFSFNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B224KCFSFNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B224KCFSFNE have stock available?
Authorised distributors including Rutronik, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for CL21B224KCFSFNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B224KCFSFNE often in real-time on the comparison pages.
What if I can't find stock of CL21B224KCFSFNE?
You can fill out our help required form which you can use to request a quote for CL21B224KCFSFNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.