CL21B222KCANNNC Capacitors by Samsung

CAP, 2200PF, 100V, MLCC, 0805

Status: Unknown
Series: CL Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0103

Distributor Stock
Logo for Farnell
Farnell
from US$0.0121
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0160
12
in stock
Buy Now
Logo for element14
element14
from US$0.0103
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2200pF
Voltage Rating 100V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range CL Series
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 2200Pf, 100V, Mlcc, 0805 | Newark Electronics
Multilayer Ceramic Capacitor, 2200 pF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL21B222KCANNNC?

Additional datasheets, footprints and schematics for CL21B222KCANNNC are listed on our Part Details page. You can also find images and similar parts to CL21B222KCANNNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL21B222KCANNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B222KCANNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL21B222KCANNNC fall under?

The CL21B222KCANNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CL21B222KCANNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B222KCANNNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL21B222KCANNNC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CL21B222KCANNNC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CL21B222KCANNNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL21B222KCANNNC often in real-time on the comparison pages.

What if I can't find stock of CL21B222KCANNNC?

You can fill out our help required form which you can use to request a quote for CL21B222KCANNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay