Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0044
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0044
|
536,000
in stock
|
Buy Now | |
Rutronik
from US$0.0045
|
1,896,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0070
|
104,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0061
|
34,100
in stock
|
Buy Now | |
Micros
from US$0.0064
|
31,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0066
|
25,500
in stock
|
Buy Now | |
Avnet America
from US$0.0053
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
9,500
in stock
|
Buy Now | |
element14
from US$0.0118
|
4,026
in stock
|
Buy Now | |
Farnell
from US$0.0118
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
740,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0163
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 2,2nF 0805 10% 50V X7R | Rutronik |
CL21 Series 2.2 nF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
2200PF 50V 10% 0805 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 2,2nF 50V X7R 0805 | Schukat Electronic |
Multilayer Ceramic Capacitor, 2200 pF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Cap, 2200Pf, 50V, Mlcc, 0805 | Newark Electronics |
Samsung CL21B222KBANNNC 2.2nF 10% 50V X7R 0805 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
Where can I find additional details, specifications and documents for a CL21B222KBANNNC?
Additional datasheets, footprints and schematics for CL21B222KBANNNC are listed on our Part Details page. You can also find images and similar parts to CL21B222KBANNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B222KBANNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B222KBANNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B222KBANNNC fall under?
The CL21B222KBANNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B222KBANNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B222KBANNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B222KBANNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B222KBANNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Transfer Multisort Elektronik and Micros have stock available or on a lead time for CL21B222KBANNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B222KBANNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B222KBANNNC?
You can fill out our help required form which you can use to request a quote for CL21B222KBANNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.