Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0045
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0050
|
7,238,000
in stock
|
Buy Now | |
Rutronik
from US$0.0050
|
1,020,000
in stock
|
Buy Now | |
Avnet America
from US$0.0055
|
324,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0107
|
310,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
58,000
in stock
|
Buy Now | |
Micros
from US$0.0075
|
35,480
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0068
|
25,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0076
|
19,300
in stock
|
Buy Now | |
element14
from US$0.0132
|
584
in stock
|
Buy Now | |
Farnell
from US$0.0121
|
584
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,272,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0045
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL21 Series 1 uF 16 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0µF 0805 10% 16V X7R | Rutronik |
Multilayer Ceramic Capacitor, 1 uF, 16 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
1.0UF 16V 10% 0805 | TTI Europe |
Cap, 1Uf, 16V, Mlcc, 0805 | Newark Electronics |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 1uF 16V X7R 0805 | Schukat Electronic |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1 uF, 16 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B105KOFNNNE?
Additional datasheets, footprints and schematics for CL21B105KOFNNNE are listed on our Part Details page. You can also find images and similar parts to CL21B105KOFNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B105KOFNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B105KOFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B105KOFNNNE fall under?
The CL21B105KOFNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B105KOFNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B105KOFNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B105KOFNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B105KOFNNNE have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, TTI Europe and Newark Electronics have stock available or on a lead time for CL21B105KOFNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B105KOFNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21B105KOFNNNE?
You can fill out our help required form which you can use to request a quote for CL21B105KOFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.