Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0196
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 1 uF, 16 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitors 0805 16v X7R 105 10% automotive | Future Electronics |
Where can I find additional details, specifications and documents for a CL21B105KOF4PNE?
Additional datasheets, footprints and schematics for CL21B105KOF4PNE are listed on our Part Details page. You can also find images and similar parts to CL21B105KOF4PNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B105KOF4PNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B105KOF4PNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B105KOF4PNE fall under?
The CL21B105KOF4PNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B105KOF4PNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B105KOF4PNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B105KOF4PNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21B105KOF4PNE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for CL21B105KOF4PNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B105KOF4PNE often in real-time on the comparison pages.
What if I can't find stock of CL21B105KOF4PNE?
You can fill out our help required form which you can use to request a quote for CL21B105KOF4PNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.