Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0076
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0100
|
2,214,000
in stock
|
Buy Now | |
Rutronik
from US$0.0076
|
8,421,000
in stock
|
Buy Now | |
Avnet America
from US$0.0120
|
471,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0111
|
189,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0110
|
120,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0121
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
KC 1,0µF 0805 10% 50V X7R | Rutronik |
CL21 Series 1 uF 50V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
1.0UF 50V 10% 0805 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Resistor, 1206, 36.5Ohm, 0.25W, 1/4W, ±100Ppm, ±1% Rohs Compliant: Yes |Samsung Electro-Mechanics CL21B105KBFNNNG | Newark Electronics |
SMD MLC Capacitor 1uF 50V X7R 0805 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CL21B105KBFNNNG?
Additional datasheets, footprints and schematics for CL21B105KBFNNNG are listed on our Part Details page. You can also find images and similar parts to CL21B105KBFNNNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B105KBFNNNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B105KBFNNNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B105KBFNNNG fall under?
The CL21B105KBFNNNG is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL21B105KBFNNNG when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B105KBFNNNG you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B105KBFNNNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B105KBFNNNG have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for CL21B105KBFNNNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B105KBFNNNG often in real-time on the comparison pages.
What if I can't find stock of CL21B105KBFNNNG?
You can fill out our help required form which you can use to request a quote for CL21B105KBFNNNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.