| Status: | Unknown |
|---|---|
| Series: | CL Series |
| RoHS: | Compliant |
Prices starting from US$0.0148
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.0157
|
58,000
in stock
|
Buy Now |
|
TME
from US$0.0184
|
31,003
in stock
|
Buy Now |
|
Future Electronics
from US$0.0177
|
4,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0400
|
782
in stock
|
Buy Now |
|
Avnet Abacus
-
|
52,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0148
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.0165
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0226
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 1µF |
|---|---|
| Voltage Rating | 25V |
| Ceramic Capacitor Case | 0805 [2012 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7R |
| Product Range | CL Series |
| Operating Temperature Min | -55°C |
| RoHS Compliant | Yes |
| KC 1,0µF 0805 10% 25V X7R AECQSTCU | Rutronik |
| Capacitor: ceramic | TME |
| CL21 Series 1 uF 25 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 | Newark Electronics |
| SMD Multilayer Ceramic Capacitor, 1 �F, 25 V, 0805 [2012 Metric], � 10%, X7R | Avnet Abacus |
| SMD Multilayer Ceramic Capacitor, 1 ?F, 25 V, 0805 [2012 Metric], ? 10%, X7R | Avnet America |
| 1.0UF 25V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CL21B105KAFVPNE?
Additional datasheets, footprints and schematics for CL21B105KAFVPNE are listed on our Part Details page. You can also find images and similar parts to CL21B105KAFVPNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B105KAFVPNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B105KAFVPNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B105KAFVPNE fall under?
The CL21B105KAFVPNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B105KAFVPNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B105KAFVPNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B105KAFVPNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B105KAFVPNE have stock available?
Authorised distributors including Rutronik, TME, Future Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for CL21B105KAFVPNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B105KAFVPNE often in real-time on the comparison pages.
What if I can't find stock of CL21B105KAFVPNE?
You can fill out our help required form which you can use to request a quote for CL21B105KAFVPNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.