Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0124
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
63,193
in stock
|
Buy Now | |
Rutronik
from US$0.0124
|
2,674,000
in stock
|
Buy Now | |
Avnet America
from US$0.0155
|
786,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0136
|
368,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0148
|
72,000
in stock
|
Buy Now | |
element14
from US$0.0242
|
63,584
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
63,189
in stock
|
Buy Now | |
RS
from US$0.0408
|
1,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,760,000
in stock
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
KC 100nF0805 10%100VX7R ASTCUOM | Rutronik |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
CAP CER 0.1UF 100V X7R 0805 | Future Electronics |
.1UF 100V 10% 0805 | TTI Europe |
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 | Newark Electronics |
MLCC - SMD/SMT 100nF+/-10% 100V X7R 0805 | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B104KCFWPNE?
Additional datasheets, footprints and schematics for CL21B104KCFWPNE are listed on our Part Details page. You can also find images and similar parts to CL21B104KCFWPNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B104KCFWPNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B104KCFWPNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B104KCFWPNE fall under?
The CL21B104KCFWPNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B104KCFWPNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B104KCFWPNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B104KCFWPNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B104KCFWPNE have stock available?
Authorised distributors including Rutronik, Avnet America, Future Electronics, TTI Europe and element14 have stock available or on a lead time for CL21B104KCFWPNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B104KCFWPNE often in real-time on the comparison pages.
What if I can't find stock of CL21B104KCFWPNE?
You can fill out our help required form which you can use to request a quote for CL21B104KCFWPNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.