Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0066 |
1,594,000
|
Buy Now | |
element14 | US$0.0104 |
84,000
|
Buy Now | |
Farnell | US$0.0088 |
84,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0081 |
57,900
|
Buy Now | |
Avnet America | US$0.0064 |
30,000
|
Buy Now | |
Newark Electronics | US$0.0050 |
18,000
|
Buy Now | |
Micros | US$0.0080 |
14,000
|
Buy Now | |
Avnet Abacus | - |
1,060,000
|
Buy Now | |
Avnet Asia | US$0.0057 |
-
|
Buy Now | |
TTI Europe | US$0.0074 |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL21 Series 0.1 uF 100V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Cap, 0.1Uf, 100V, Mlcc, 0805 | Newark Electronics |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
.1UF 100V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CL21B104KCFNNNE?
Additional datasheets, footprints and schematics for CL21B104KCFNNNE are listed on our Part Details page. You can also find images and similar parts to CL21B104KCFNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B104KCFNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B104KCFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B104KCFNNNE fall under?
The CL21B104KCFNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B104KCFNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B104KCFNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B104KCFNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21B104KCFNNNE have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for CL21B104KCFNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B104KCFNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21B104KCFNNNE?
You can fill out our help required form which you can use to request a quote for CL21B104KCFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.