Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0041
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0077
|
1,924,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0053
|
30,056,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0041
|
17,696,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0133
|
6,240,000
in stock
|
Buy Now |
![]() |
Micros
from US$0.0051
|
652,740
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0068
|
225,500
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0068
|
144,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0075
|
120,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0050
|
20,000
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0109
|
2,801
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0071
|
1,236
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
5,568,000
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
2,800
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.0063
|
-
|
Buy Now |
![]() |
TME
from US$0.0048
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0044
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 100nF 0805 10% 50V X7R | Rutronik |
CL21 Series 0.1 uF 50 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.1UF 50V 10% 0805 | TTI Europe |
Ceramic cap 0805 X7R 50V 100nF (Reel) | RS |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 100nF 50V X7R 0805 | Schukat Electronic |
Cap, 0.1Uf, 50V, Mlcc, 0805 | Newark Electronics |
Samsung Keramik-Kondensator SMD 100 nF 10 % (L x B x H) 2 x 1.25 x 1.35 mm 1 St. | Conrad |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ? 10%, X7R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Samsung CL21B104KBCNNNC 100nF 10% 50V X7R 0805 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
Capacitor: ceramic | TME |
.1UF 50V 10% 0805 | TTI Asia |
Where can I find additional details, specifications and documents for a CL21B104KBCNNNC?
Additional datasheets, footprints and schematics for CL21B104KBCNNNC are listed on our Part Details page. You can also find images and similar parts to CL21B104KBCNNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B104KBCNNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B104KBCNNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B104KBCNNNC fall under?
The CL21B104KBCNNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B104KBCNNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B104KBCNNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B104KBCNNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B104KBCNNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, RS and Micros have stock available or on a lead time for CL21B104KBCNNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B104KBCNNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B104KBCNNNC?
You can fill out our help required form which you can use to request a quote for CL21B104KBCNNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.