Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 | Newark Electronics |
KC100nF0805 10%50V X7R ASTAGOM | Rutronik |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B104KBC5PNL?
Additional datasheets, footprints and schematics for CL21B104KBC5PNL are listed on our Part Details page. You can also find images and similar parts to CL21B104KBC5PNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B104KBC5PNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B104KBC5PNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B104KBC5PNL fall under?
The CL21B104KBC5PNL is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B104KBC5PNL when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B104KBC5PNL you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B104KBC5PNL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B104KBC5PNL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for CL21B104KBC5PNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B104KBC5PNL often in real-time on the comparison pages.
What if I can't find stock of CL21B104KBC5PNL?
You can fill out our help required form which you can use to request a quote for CL21B104KBC5PNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.