| Status: | Unknown |
|---|---|
| Series: | CL Series |
| RoHS: | Compliant |
Prices starting from US$0.0040
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.0044
|
1,324,000
in stock
|
Buy Now |
|
RS
from US$0.0067
|
964,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0046
|
16,000
in stock
|
Buy Now |
|
TME
from US$0.0051
|
14,613
in stock
|
Buy Now |
|
Ozdisan
from US$0.0065
|
9,380
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0070
|
7
in stock
|
Buy Now |
|
Avnet Abacus
-
|
120,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0040
|
0
in stock
|
Buy Now |
|
Conrad
from US$0.0102
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.0046
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 0.1µF |
|---|---|
| Voltage Rating | 25V |
| Ceramic Capacitor Case | 0805 [2012 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7R |
| Product Range | CL Series |
| Operating Temperature Min | -55°C |
| RoHS Compliant | Yes |
| CL21 Series 0.1 uF 25 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| Ceramic cap 0805 X7R 25V 100nF (Reel) | RS |
| KC 100nF 0805 10% 25V X7R | Rutronik |
| Capacitor: ceramic | TME |
| Cap, 0.1Uf, 25V, Mlcc, 0805 | Newark Electronics |
| SMD Multilayer Ceramic Capacitor, 0.1 �F, 25 V, 0805 [2012 Metric], � 10%, X7R | Avnet Abacus |
| SMD Multilayer Ceramic Capacitor, 0.1 ?F, 25 V, 0805 [2012 Metric], ? 10%, X7R | Avnet America |
| Samsung Keramik-Kondensator SMD 100 nF 10 % (L x B x H) 2 x 1.25 x 1.35 mm 1 St. | Conrad |
| .1UF 25V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CL21B104KACNNNC?
Additional datasheets, footprints and schematics for CL21B104KACNNNC are listed on our Part Details page. You can also find images and similar parts to CL21B104KACNNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B104KACNNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B104KACNNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B104KACNNNC fall under?
The CL21B104KACNNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B104KACNNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B104KACNNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B104KACNNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B104KACNNNC have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, TME and Ozdisan have stock available or on a lead time for CL21B104KACNNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B104KACNNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B104KACNNNC?
You can fill out our help required form which you can use to request a quote for CL21B104KACNNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.