Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0035
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0077
|
80,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0035
|
2,516,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0037
|
1,020,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0037
|
640,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0037
|
58,715
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0060
|
42,897
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0049
|
15,500
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0110
|
12,828
in stock
|
Buy Now |
![]() |
element14
from US$0.0112
|
12,328
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,020,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0041
|
-
|
Buy Now |
![]() |
Conrad
from US$0.0071
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 10nF 0805 10% 100V X7R | Rutronik |
CL21 Series 10 nF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.01UF 100V 10% 0805 | TTI Europe |
Ceramic cap 0805 X7R 100V 10nF (Reel) | RS |
Capacitor: ceramic | TME |
Cap, 0.01Uf, 100V, Mlcc, 0805 | Newark Electronics |
SMD MLC Capacitor 10nF 100V X7R 0805 | Schukat Electronic |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ? 10%, X7R, 0805 [2012 Metric] | Avnet America |
Samsung Keramik-Kondensator SMD 10 nF 10 % (L x B x H) 2 x 1.25 x 1.35 mm 1 St. | Conrad |
Where can I find additional details, specifications and documents for a CL21B103KCANNNC?
Additional datasheets, footprints and schematics for CL21B103KCANNNC are listed on our Part Details page. You can also find images and similar parts to CL21B103KCANNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B103KCANNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B103KCANNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B103KCANNNC fall under?
The CL21B103KCANNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B103KCANNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B103KCANNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B103KCANNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B103KCANNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, RS and TME have stock available or on a lead time for CL21B103KCANNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B103KCANNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B103KCANNNC?
You can fill out our help required form which you can use to request a quote for CL21B103KCANNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.