Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0051
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
CL21 Series 10 nF 50 V ▒10 % Tol. X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 0.01Uf, 50V, Mlcc, 0805 | Newark Electronics |
.01UF 50V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B103KBCNNNC?
Additional datasheets, footprints and schematics for CL21B103KBCNNNC are listed on our Part Details page. You can also find images and similar parts to CL21B103KBCNNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B103KBCNNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B103KBCNNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B103KBCNNNC fall under?
The CL21B103KBCNNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B103KBCNNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B103KBCNNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B103KBCNNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B103KBCNNNC have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for CL21B103KBCNNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B103KBCNNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B103KBCNNNC?
You can fill out our help required form which you can use to request a quote for CL21B103KBCNNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.