Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0035
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0063 |
12,000
|
Buy Now | |
Future Electronics | US$0.0047 |
260,000
|
Buy Now | |
Avnet America | US$0.0054 |
60,000
|
Buy Now | |
element14 | US$0.0067 |
12,000
|
Buy Now | |
Newark Electronics | US$0.0140 |
3,030
|
Buy Now | |
Rapid Electronics | US$0.07 |
-
|
Buy Now | |
Avnet Asia | US$0.0035 |
-
|
Buy Now | |
TTI Europe | US$0.0056 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL21 Series 1 nF 50 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Cap, 1000Pf, 50V, Mlcc, 0805 | Newark Electronics |
Samsung CL21B102KBCNNNC 1nF 10% 50V X7R 0805 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
1000PF 50V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B102KBCNNNC?
Additional datasheets, footprints and schematics for CL21B102KBCNNNC are listed on our Part Details page. You can also find images and similar parts to CL21B102KBCNNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B102KBCNNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B102KBCNNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B102KBCNNNC fall under?
The CL21B102KBCNNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B102KBCNNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B102KBCNNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B102KBCNNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B102KBCNNNC have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for CL21B102KBCNNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B102KBCNNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B102KBCNNNC?
You can fill out our help required form which you can use to request a quote for CL21B102KBCNNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.