CL21A476MQCLRNC Capacitors by Samsung

CAP, 47UF, 6.3V, MLCC, 0805

Status: Unknown
Series: CL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
1,260
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
260,000
in stock
Buy Now
Logo for element14
element14
from US$0.19
1,260
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
8
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
184,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
-
Buy Now
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 6.3V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Product Range CL Series
Operating Temperature Min -55°C
RoHS Compliant Yes

Last 6 months Inventory & Pricing History


Alternative Descriptions

CL21 Series 47 uF 6.3 V ±20 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 47 uF, 6.3 V, ? 20%, X5R, 0805 [2012 Metric] | Avnet America
Multilayer Ceramic Capacitor, 47 uF, 6.3 V, � 20%, X5R, 0805 [2012 Metric] | Avnet Abacus
KC 47µF 0805 20% 6,3V X5R LowProf | Rutronik
Cap, 47Uf, 6.3V, Mlcc, 0805 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL21A476MQCLRNC?

Additional datasheets, footprints and schematics for CL21A476MQCLRNC are listed on our Part Details page. You can also find images and similar parts to CL21A476MQCLRNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL21A476MQCLRNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21A476MQCLRNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL21A476MQCLRNC fall under?

The CL21A476MQCLRNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CL21A476MQCLRNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL21A476MQCLRNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL21A476MQCLRNC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL21A476MQCLRNC have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CL21A476MQCLRNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL21A476MQCLRNC often in real-time on the comparison pages.

What if I can't find stock of CL21A476MQCLRNC?

You can fill out our help required form which you can use to request a quote for CL21A476MQCLRNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.