Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0414
|
42,000
in stock
|
Buy Now | |
Rutronik
from US$0.0302
|
1,664,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
536,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0416
|
188,000
in stock
|
Buy Now | |
Avnet America
from US$0.0363
|
186,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0355
|
81,160
in stock
|
Buy Now | |
Micros
from US$0.0313
|
66,194
in stock
|
Buy Now | |
element14
from US$0.0433
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
12,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0414
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
900,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0243
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 4,7µF 0805 10% 50V X5R | Rutronik |
CL21 Series 4.7 uF 50 V â–’10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
4.7UF 50V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 4.7 uF, 50 V, ± 10%, X5R, 0805 [2012 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
Cap, 4.7Uf, 50V, Mlcc, 0805 | Newark Electronics |
SMD MLC Capacitor 4,7uF 50V X5R 0805 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CL21A475KBQNNNE?
Additional datasheets, footprints and schematics for CL21A475KBQNNNE are listed on our Part Details page. You can also find images and similar parts to CL21A475KBQNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21A475KBQNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21A475KBQNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21A475KBQNNNE fall under?
The CL21A475KBQNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21A475KBQNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21A475KBQNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21A475KBQNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21A475KBQNNNE have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for CL21A475KBQNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21A475KBQNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21A475KBQNNNE?
You can fill out our help required form which you can use to request a quote for CL21A475KBQNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.