Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0075
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0128
|
744,000
in stock
|
Buy Now | |
Avnet America
from US$0.0141
|
1,368,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0180
|
1,172,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0140
|
38,510
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0279
|
19,123
in stock
|
Buy Now | |
Farnell
from US$0.0262
|
14,529
in stock
|
Buy Now | |
Avnet Asia
from US$0.0200
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
116,000
in stock
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 22 uF, 6.3 V, ± 20%, X5R, 0805 [2012 Metric] | Avnet America |
CL21 Series 22 uF 6.3 V â–’20% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
22UF 6.3V 20% 0805 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 22Uf, 6.3V, Mlcc, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL21A226MQQNNNE?
Additional datasheets, footprints and schematics for CL21A226MQQNNNE are listed on our Part Details page. You can also find images and similar parts to CL21A226MQQNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21A226MQQNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21A226MQQNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21A226MQQNNNE fall under?
The CL21A226MQQNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21A226MQQNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21A226MQQNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21A226MQQNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21A226MQQNNNE have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CL21A226MQQNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21A226MQQNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21A226MQQNNNE?
You can fill out our help required form which you can use to request a quote for CL21A226MQQNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.