Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0066
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0237
|
12,675
in stock
|
Buy Now | |
Future Electronics
from US$0.0118
|
670,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0138
|
204,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
100,000
in stock
|
Buy Now | |
Avnet America
from US$0.0129
|
72,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0155
|
71,280
in stock
|
Buy Now | |
Micros
from US$0.0168
|
37,399
in stock
|
Buy Now | |
element14
from US$0.0257
|
12,675
in stock
|
Buy Now | |
Avnet Abacus
-
|
90,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0066
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL21 Series 2.2 uF 25 V â–’10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
2.2UF 25V 10% 0805 | TTI Europe |
Cap, 2.2Uf, 25V, Mlcc, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 2.2 uF, 25 V, ± 10%, X5R, 0805 [2012 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 2.2 uF, 25 V, � 10%, X5R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21A225KAFNNNE?
Additional datasheets, footprints and schematics for CL21A225KAFNNNE are listed on our Part Details page. You can also find images and similar parts to CL21A225KAFNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21A225KAFNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21A225KAFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21A225KAFNNNE fall under?
The CL21A225KAFNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21A225KAFNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21A225KAFNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21A225KAFNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21A225KAFNNNE have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for CL21A225KAFNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21A225KAFNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21A225KAFNNNE?
You can fill out our help required form which you can use to request a quote for CL21A225KAFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.