Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0069
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0087 |
4,564,000
|
Buy Now | |
Newark Electronics | US$0.0190 |
416,000
|
Buy Now | |
element14 | US$0.0141 |
416,000
|
Buy Now | |
Farnell | US$0.0114 |
416,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0091 |
364,000
|
Buy Now | |
Micros | US$0.0085 |
90,031
|
Buy Now | |
Avnet America | US$0.0094 |
42,000
|
Buy Now | |
Avnet Abacus | - |
2,856,000
|
Buy Now | |
Rutronik | US$0.0070 |
-
|
Buy Now | |
Avnet Asia | US$0.0069 |
-
|
Buy Now | |
TTI Europe | US$0.0089 |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL21 Series 10 uF 16V â–’10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 10Uf, 16V, Mlcc, 0805 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 10 uF, 16 V, ± 10%, X5R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 10 uF, 16 V, � 10%, X5R, 0805 [2012 Metric] | Avnet Abacus |
KC 10µF 0805 10% 16V X5R | Rutronik |
10UF 16V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CL21A106KOQNNNE?
Additional datasheets, footprints and schematics for CL21A106KOQNNNE are listed on our Part Details page. You can also find images and similar parts to CL21A106KOQNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21A106KOQNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21A106KOQNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21A106KOQNNNE fall under?
The CL21A106KOQNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21A106KOQNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21A106KOQNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21A106KOQNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21A106KOQNNNE have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CL21A106KOQNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21A106KOQNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21A106KOQNNNE?
You can fill out our help required form which you can use to request a quote for CL21A106KOQNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.