Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Product Range | TP Series |
---|---|
Current Rating | 30A |
Voltage Rating | 60VDC |
Contact Plating | Gold Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Red |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
Voltage Rating VAC | 25V |
Binding Post, 30A, Panel, Red | Newark Electronics |
BINDING POST, RED, SCREW | element14 |
Where can I find additional details, specifications and documents for a CL2160R?
Additional datasheets, footprints and schematics for CL2160R are listed on our Part Details page. You can also find images and similar parts to CL2160R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL2160R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL2160R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL2160R fall under?
The CL2160R is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to CL2160R when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL2160R you can contact the distributor directly for product support, shipping queries etc.
Is the CL2160R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL2160R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CL2160R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL2160R often in real-time on the comparison pages.
What if I can't find stock of CL2160R?
You can fill out our help required form which you can use to request a quote for CL2160R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.