Status: | Unknown |
---|---|
Series: | Test & Measurment |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
2,941
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,941
in stock
|
Buy Now | |
element14
from US$0.87
|
2,941
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now |
DMM Functions | AC Current AC/DC Voltage Continuity Resistance Temperature |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 20Mohm |
DMM Response Type | - |
Range Selection | Auto |
No. of Digits | 3.5 |
Jaw Opening Max | 28.6mm |
Product Range | Test & Measurment |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Product Range | CL Series |
---|---|
Disc Size | 10.16mm |
Zero Power Resistance at 25°C | 30ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | 4.32J |
Maximum Steady State Current at 25°C | 1.5A |
No. of Pins | 2 |
RoHS Compliant | Yes |
Icl Ntc Thermistor, 1.5A, Disc 10.16Mm Rohs Compliant: Yes |Amphenol Advanced Sensors CL-210 | Newark Electronics |
ICL NTC THERMISTOR, 1.5A, DISC 10.16MM | element14 |
Thermistor NTC 30 Ohm 25% 2-Pin Radial Bulk | Avnet America |
CL Series 30 Ohm â–’ 25 % 1.5 A Radial Uninsulated Leads Thermistor Disc | Future Electronics |
ICL 30 OHM 25% 1.5A 10.2MM | Amphenol Advanced Sensors CL-210 | RS Americas |
Where can I find additional details, specifications and documents for a CL210?
Additional datasheets, footprints and schematics for CL210 are listed on our Part Details page. You can also find images and similar parts to CL210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL210 fall under?
The CL210 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to CL210 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL210 you can contact the distributor directly for product support, shipping queries etc.
Is the CL210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL210 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for CL210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL210 often in real-time on the comparison pages.
What if I can't find stock of CL210?
You can fill out our help required form which you can use to request a quote for CL210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.