Status: | Unknown |
---|---|
Series: | MS-1 Series |
RoHS: | Unknown |
Product Range | MS-1 Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry, Inlet, 2Pole, 10A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a CL191930?
Additional datasheets, footprints and schematics for CL191930 are listed on our Part Details page. You can also find images and similar parts to CL191930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL191930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL191930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL191930 fall under?
The CL191930 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL191930 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL191930 you can contact the distributor directly for product support, shipping queries etc.
Is the CL191930 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL191930 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for CL191930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL191930 often in real-time on the comparison pages.
What if I can't find stock of CL191930?
You can fill out our help required form which you can use to request a quote for CL191930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.