Status: | Unknown |
---|---|
Series: | MS-1 Series |
RoHS: | Unknown |
Product Range | MS-1 Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Connector: AC supply | Transfer Multisort Elektronik |
POWER ENTRY INLET SOCKET, 10A, 250VAC | element14 |
Power Entry Inlet Socket, 10A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a CL19192RB?
Additional datasheets, footprints and schematics for CL19192RB are listed on our Part Details page. You can also find images and similar parts to CL19192RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL19192RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL19192RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL19192RB fall under?
The CL19192RB is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL19192RB when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL19192RB you can contact the distributor directly for product support, shipping queries etc.
Is the CL19192RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL19192RB have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for CL19192RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL19192RB often in real-time on the comparison pages.
What if I can't find stock of CL19192RB?
You can fill out our help required form which you can use to request a quote for CL19192RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.