Status: | Unknown |
---|---|
Series: | MS-1 Series |
RoHS: | Unknown |
Product Range | MS-1 Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Inlet Socket, 10A, 250Vac, Quick Connect | Newark Electronics |
Where can I find additional details, specifications and documents for a CL19191?
Additional datasheets, footprints and schematics for CL19191 are listed on our Part Details page. You can also find images and similar parts to CL19191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL19191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL19191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL19191 fall under?
The CL19191 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL19191 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL19191 you can contact the distributor directly for product support, shipping queries etc.
Is the CL19191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL19191 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CL19191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL19191 often in real-time on the comparison pages.
What if I can't find stock of CL19191?
You can fill out our help required form which you can use to request a quote for CL19191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.